TelephoneStuff.com Siemon Single-Sided 19 Inch Equipment Shelves SH-S19-01

Description
Shelves accommodate equipment up to 438mm (17.25 in) wide. Features: - Solid or vented equipment shelves are ideal for mounting telecommunications devices in 19 inch racks or cabinets - Sturdy 2.5mm (0.1 in) thick aluminum construction supports up to 22.7kg (50 lbs) - Vented design provides additional air-flow for telecommunications equipment - Mounting holes conform to EIA specifications for 19 inch racks or can also be wall mounted Specifications: - 19 inch single-sided equipment shelf, solid, 3 RMS - Height: 133mm (5.25 in.) - Width: 483mm (19 in.) - Depth: 381mm (15 in.) - 19 inch single-sided equipment shelf, vented, 3 RMS - Height: 133m (5.25 in.) - Width: 483mm (19 in.) - Depth: 381mm (15 in.) Note: 1 RMS = 44.5mm (1.75 in.)
Description
Shelves accommodate equipment up to 438mm (17.25 in) wide. Features: - Solid or vented equipment shelves are ideal for mounting telecommunications devices in 19 inch racks or cabinets - Sturdy 2.5mm (0.1 in) thick aluminum construction supports up to 22.7kg (50 lbs) - Vented design provides additional air-flow for telecommunications equipment - Mounting holes conform to EIA specifications for 19 inch racks or can also be wall mounted Specifications: - 19 inch single-sided equipment shelf, solid, 3 RMS - Height: 133mm (5.25 in.) - Width: 483mm (19 in.) - Depth: 381mm (15 in.) - 19 inch single-sided equipment shelf, vented, 3 RMS - Height: 133m (5.25 in.) - Width: 483mm (19 in.) - Depth: 381mm (15 in.) Note: 1 RMS = 44.5mm (1.75 in.)

Suppliers

Company
Product
Description
Supplier Links
Siemon Single-Sided 19 Inch Equipment Shelves - SH-S19-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon Single-Sided 19 Inch Equipment Shelves
SH-S19-01
Siemon Single-Sided 19 Inch Equipment Shelves SH-S19-01
Shelves accommodate equipment up to 438mm (17.25 in) wide. Features: - Solid or vented equipment shelves are ideal for mounting telecommunications devices in 19 inch racks or cabinets - Sturdy 2.5mm (0.1 in) thick aluminum construction supports up to 22.7kg (50 lbs) - Vented design provides additional air-flow for telecommunications equipment - Mounting holes conform to EIA specifications for 19 inch racks or can also be wall mounted Specifications: - 19 inch single-sided equipment shelf, solid, 3 RMS - Height: 133mm (5.25 in.) - Width: 483mm (19 in.) - Depth: 381mm (15 in.) - 19 inch single-sided equipment shelf, vented, 3 RMS - Height: 133m (5.25 in.) - Width: 483mm (19 in.) - Depth: 381mm (15 in.) Note: 1 RMS = 44.5mm (1.75 in.)

Shelves accommodate equipment up to 438mm (17.25 in) wide.
Features:
- Solid or vented equipment shelves are ideal for mounting telecommunications devices in 19 inch racks or cabinets
- Sturdy 2.5mm (0.1 in) thick aluminum construction supports up to 22.7kg (50 lbs)
- Vented design provides additional air-flow for telecommunications equipment
- Mounting holes conform to EIA specifications for 19 inch racks or can also be wall mounted
Specifications:
- 19 inch single-sided equipment shelf, solid, 3 RMS
- Height: 133mm (5.25 in.)
- Width: 483mm (19 in.)
- Depth: 381mm (15 in.)
- 19 inch single-sided equipment shelf, vented, 3 RMS
- Height: 133m (5.25 in.)
- Width: 483mm (19 in.)
- Depth: 381mm (15 in.)
Note: 1 RMS = 44.5mm (1.75 in.)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SH-S19-01
Product Name Siemon Single-Sided 19 Inch Equipment Shelves
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Adjustable Racking System -  - Stanley Vidmar
Specs
Category Industrial
Type Shelving; Racking
Shelving/Racking Options Single Sided
View Details