TelephoneStuff.com ICC 20" Deep Double Rack 2 RMS Shelf ICCMSRDS20

Description
20" Deep Double Rack 2 RMS Shelf Shelf Features: - Double shelves support bigger and heavier equipment up to 125 lbs load capacity - #12 mounting screws included - For use with distribution rack only
Description
20" Deep Double Rack 2 RMS Shelf Shelf Features: - Double shelves support bigger and heavier equipment up to 125 lbs load capacity - #12 mounting screws included - For use with distribution rack only

Suppliers

Company
Product
Description
Supplier Links
ICC 20" Deep Double Rack 2 RMS Shelf - ICCMSRDS20 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 20" Deep Double Rack 2 RMS Shelf
ICCMSRDS20
ICC 20" Deep Double Rack 2 RMS Shelf ICCMSRDS20
20" Deep Double Rack 2 RMS Shelf Shelf Features: - Double shelves support bigger and heavier equipment up to 125 lbs load capacity - #12 mounting screws included - For use with distribution rack only

20" Deep Double Rack 2 RMS Shelf
Shelf Features:
- Double shelves support bigger and heavier equipment up to 125 lbs load capacity
- #12 mounting screws included
- For use with distribution rack only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number ICCMSRDS20
Product Name ICC 20" Deep Double Rack 2 RMS Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 7450749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4007M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
POWER WIDE SPAN BULK RACKS - HA482407-ZPB - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Racking
Depth ? to 24 inch (? to 610 mm)
View Details