TelephoneStuff.com Chatsworth Products Mega Frame Moniter Shelf and Sliding.. 12495

Description
This specially designed MegaFrame Monitor Shelf and Sliding Keyboard Tray with Mouse Pad provides a compact, complete solution to storing and accessing these important electronic components. The 24" deep monitor shelf mounts to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails with an adjustable mounting depth of 17" to 28". Two sizes are available to fit 19" and 23" wide MegaFrame Cabinets. Monitor shelf supports up to 200 lb. Keyboard tray fits up to 19.25" W x 8" D keyboards. Mouse pad is a 7" x 7" padded surface. Features: - Made of strong, lightweight aluminum - Monitor shelf supports up to 200 lb - Keyboard tray fits up to 19.25" W x 8" D keyboards - Keyboard tray and mouse pad shelf store inside monitor shelf - Mouse pad is 7" W x 7" D - Requires only 2 RMUs
Description
This specially designed MegaFrame Monitor Shelf and Sliding Keyboard Tray with Mouse Pad provides a compact, complete solution to storing and accessing these important electronic components. The 24" deep monitor shelf mounts to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails with an adjustable mounting depth of 17" to 28". Two sizes are available to fit 19" and 23" wide MegaFrame Cabinets. Monitor shelf supports up to 200 lb. Keyboard tray fits up to 19.25" W x 8" D keyboards. Mouse pad is a 7" x 7" padded surface. Features: - Made of strong, lightweight aluminum - Monitor shelf supports up to 200 lb - Keyboard tray fits up to 19.25" W x 8" D keyboards - Keyboard tray and mouse pad shelf store inside monitor shelf - Mouse pad is 7" W x 7" D - Requires only 2 RMUs

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Mega Frame Moniter Shelf and Sliding.. - 12495 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Mega Frame Moniter Shelf and Sliding..
12495
Chatsworth Products Mega Frame Moniter Shelf and Sliding.. 12495
This specially designed MegaFrame Monitor Shelf and Sliding Keyboard Tray with Mouse Pad provides a compact, complete solution to storing and accessing these important electronic components. The 24" deep monitor shelf mounts to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails with an adjustable mounting depth of 17" to 28". Two sizes are available to fit 19" and 23" wide MegaFrame Cabinets. Monitor shelf supports up to 200 lb. Keyboard tray fits up to 19.25" W x 8" D keyboards. Mouse pad is a 7" x 7" padded surface. Features: - Made of strong, lightweight aluminum - Monitor shelf supports up to 200 lb - Keyboard tray fits up to 19.25" W x 8" D keyboards - Keyboard tray and mouse pad shelf store inside monitor shelf - Mouse pad is 7" W x 7" D - Requires only 2 RMUs

This specially designed MegaFrame Monitor Shelf and Sliding Keyboard Tray with Mouse Pad provides a compact, complete solution to storing and accessing these important electronic components. The 24" deep monitor shelf mounts to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails with an adjustable mounting depth of 17" to 28". Two sizes are available to fit 19" and 23" wide MegaFrame Cabinets. Monitor shelf supports up to 200 lb. Keyboard tray fits up to 19.25" W x 8" D keyboards. Mouse pad is a 7" x 7" padded surface.
Features:
- Made of strong, lightweight aluminum
- Monitor shelf supports up to 200 lb
- Keyboard tray fits up to 19.25" W x 8" D keyboards
- Keyboard tray and mouse pad shelf store inside monitor shelf
- Mouse pad is 7" W x 7" D
- Requires only 2 RMUs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 12495
Product Name Chatsworth Products Mega Frame Moniter Shelf and Sliding..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4507SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.22 lbs (45 kg)
Depth 16.54 inch (420 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details