TelephoneStuff.com Kendall Howard Full 20" Rack Shelf 1904-1-001-01A

Description
A 20" rack shelf designed to compliment portable racking systems. Features: - Supports up to 300 lbs - Perfect to help support heavy servers and UPS backup systems - Mounted on both the front and rear rails for maximum stability - Comes with sidewall flanges to ensure whatever you place on these shelves does not slide off - Designed with .074 (14-gauge) steel - May only be used on rack systems with 20 deep chassis - Recommended for the Kendall Howard portable rack line
Description
A 20" rack shelf designed to compliment portable racking systems. Features: - Supports up to 300 lbs - Perfect to help support heavy servers and UPS backup systems - Mounted on both the front and rear rails for maximum stability - Comes with sidewall flanges to ensure whatever you place on these shelves does not slide off - Designed with .074 (14-gauge) steel - May only be used on rack systems with 20 deep chassis - Recommended for the Kendall Howard portable rack line

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard Full 20" Rack Shelf - 1904-1-001-01A - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard Full 20" Rack Shelf
1904-1-001-01A
Kendall Howard Full 20" Rack Shelf 1904-1-001-01A
A 20" rack shelf designed to compliment portable racking systems. Features: - Supports up to 300 lbs - Perfect to help support heavy servers and UPS backup systems - Mounted on both the front and rear rails for maximum stability - Comes with sidewall flanges to ensure whatever you place on these shelves does not slide off - Designed with .074 (14-gauge) steel - May only be used on rack systems with 20 deep chassis - Recommended for the Kendall Howard portable rack line

A 20" rack shelf designed to compliment portable racking systems.
Features:
- Supports up to 300 lbs
- Perfect to help support heavy servers and UPS backup systems
- Mounted on both the front and rear rails for maximum stability
- Comes with sidewall flanges to ensure whatever you place on these shelves does not slide off
- Designed with .074 (14-gauge) steel
- May only be used on rack systems with 20 deep chassis
- Recommended for the Kendall Howard portable rack line

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1904-1-001-01A
Product Name Kendall Howard Full 20" Rack Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
PRE-ENGINEERED BULK STORAGE RACKS - H67413 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Racking
Depth ? to 36 inch (? to 914 mm)
View Details