TelephoneStuff.com Chatsworth Products 15" Deep Shelf for Wall-Mount.. 40075

Description
Provides a convenient 15" deep mounting shelf for miscellaneous equipment, test gear, etc. Mounting hardware not included. Features: - Made of sturdy .090 aluminum - Supports up to 50 lb - Can be wall mounted
Description
Provides a convenient 15" deep mounting shelf for miscellaneous equipment, test gear, etc. Mounting hardware not included. Features: - Made of sturdy .090 aluminum - Supports up to 50 lb - Can be wall mounted

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 15" Deep Shelf for Wall-Mount.. - 40075 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 15" Deep Shelf for Wall-Mount..
40075
Chatsworth Products 15" Deep Shelf for Wall-Mount.. 40075
Provides a convenient 15" deep mounting shelf for miscellaneous equipment, test gear, etc. Mounting hardware not included. Features: - Made of sturdy .090 aluminum - Supports up to 50 lb - Can be wall mounted

Provides a convenient 15" deep mounting shelf for miscellaneous equipment, test gear, etc. Mounting hardware not included.
Features:
- Made of sturdy .090 aluminum
- Supports up to 50 lb
- Can be wall mounted

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 40075
Product Name Chatsworth Products 15" Deep Shelf for Wall-Mount..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.22 lbs (45 kg)
Depth 16.54 inch (420 mm)
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Bicycle Merchandising System (BMS) -  - Vidir Solutions
Specs
Category Commercial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details