TelephoneStuff.com Southwest Data Products 19" Equipment Shelf Rack SWE19

Description
19" Equipment Shelf Relay Rack mount with a shelf depth of 15.50" and 21.75". Equipment Shelf Rack Features: - Formed construction for strength - Multiple rack mounting positions - 150 lb weight capacity - 16 gauge carbon steel formed construction - Mounting holes on standard EIA spacing - Dimensions available: - 3.50" H x 17.38" W x 15.50" D - 3.50" H x 17.38" W x 21.75" D - Colors available: ASA 61 Gray and Black
Description
19" Equipment Shelf Relay Rack mount with a shelf depth of 15.50" and 21.75". Equipment Shelf Rack Features: - Formed construction for strength - Multiple rack mounting positions - 150 lb weight capacity - 16 gauge carbon steel formed construction - Mounting holes on standard EIA spacing - Dimensions available: - 3.50" H x 17.38" W x 15.50" D - 3.50" H x 17.38" W x 21.75" D - Colors available: ASA 61 Gray and Black

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products 19" Equipment Shelf Rack - SWE19 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products 19" Equipment Shelf Rack
SWE19
Southwest Data Products 19" Equipment Shelf Rack SWE19
19" Equipment Shelf Relay Rack mount with a shelf depth of 15.50" and 21.75". Equipment Shelf Rack Features: - Formed construction for strength - Multiple rack mounting positions - 150 lb weight capacity - 16 gauge carbon steel formed construction - Mounting holes on standard EIA spacing - Dimensions available: - 3.50" H x 17.38" W x 15.50" D - 3.50" H x 17.38" W x 21.75" D - Colors available: ASA 61 Gray and Black

19" Equipment Shelf Relay Rack mount with a shelf depth of 15.50" and 21.75".
Equipment Shelf Rack Features:
- Formed construction for strength
- Multiple rack mounting positions
- 150 lb weight capacity
- 16 gauge carbon steel formed construction
- Mounting holes on standard EIA spacing
- Dimensions available:
- 3.50" H x 17.38" W x 15.50" D
- 3.50" H x 17.38" W x 21.75" D
- Colors available: ASA 61 Gray and Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE19
Product Name Southwest Data Products 19" Equipment Shelf Rack
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 7450749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Wall-Mounted Garment Rack - 5656-03 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details