Richardson RFPD Datasheets for RF Couplers
RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional.
RF Couplers: Learn more
| Product Name | Notes |
|---|---|
| 10 dB 0.9 - 2.1 GHz Directional Coupler | |
| 10 dB 1.7 - 4.2 GHz Directional Coupler | |
| 10 dB 12.4 - 18 GHz Directional Coupler | |
| 10 dB 2 - 18 GHz Directional Coupler | |
| 10 dB 2 - 8 GHz Directional Coupler | |
| 10 dB 6 - 18 GHz Directional Coupler | |
| 100W 1 - 2 GHz 20 dB Directional Coupler | |
| 20 dB 0.9 - 2.1 GHz Directional Coupler | |
| 20 dB 1.7 - 4.2 GHz Directional Coupler | |
| 20 dB 2 - 8 GHz Directional Coupler | |
| 20 dB 6 - 18 GHz Directional Coupler | |
| 20 dB Directional Coupler. The X3C09E2-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for... | |
| 20 dB Directional Coupler. The X3C19E2-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for... | |
| 20 dB Flat Response Directional Coupler | |
| 200W 1 - 2 GHz 3 dB Hybrid Coupler | |
| 3 dB 90° 1 - 2 GHz Cross Over Hybrid Coupler | |
| 3 dB 90° 12.4 - 18 GHz Cross Over Hybrid Coupler | |
| 3 dB 90° 4 - 8 GHz Hybrid Coupler | |
| 3 dB 90° 6 - 18 GHz Cross Over Hybrid Coupler | |
| 3 dB 90° 7 - 12.4 GHz Cross Over Hybrid Coupler | |
| 3 dB 90° Hybrid Coupler | |
| 3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differenti... | |
| 30 dB Directional Coupler. The X3C19P2-30S is a low profile, high performance 30dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for... | |
| 30 dB Directional Coupler. The X3C26P1-30S is a low profile, high performance 30dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for... | |
| 30 dB Octave Band Coupler | |
| 300W 0.5 - 1 GHz 20 dB Directional Coupler | |
| 30W 6 - 18 GHz 3 dB Hybrid Coupler | |
| 30W 7 - 12.4 GHz 3 dB Hybrid Coupler | |
| 3dB/90 DEG, 300, 2.7-3.1GHz, SMT | |
| 3dB/90 DEG, 300, 2.7-3.5GHz, SMT | |
| 500 W 0.15 - 0.30 GHz 3 dB Hybrid Coupler | |
| 500 W 0.25 - 0.5 GHz 3 dB Hybrid Coupler | |
| 50W 1.7 - 4.2 GHz 10 dB Flat Response Directional Coupler | |
| 50W 12.4 - 18 GHz 10 dB Directional Coupler | |
| 50W 3.7 - 8.3 GHz 10 dB Directional Coupler | |
| 50W 3.7 - 8.3 GHz 20 dB Directional Coupler | |
| 50W 7 - 12.4 GHz 10 dB Directional Coupler | |
| 50W 7 - 12.4 GHz 20 dB Directional Coupler | |
| 5dB Directional Coupler. The X3C07P1-05S is a low profile, high performance 5dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for UMTS... | |
| 5dB Directional Coupler. The X3C09P1-05S is a low profile, high performance 5dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS... | |
| 5dB Directional Coupler. The X3C19P1-05S is a low profile, high performance 5dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DCS,... | |
| 5dB Directional Coupler. The X3C21P1-05S is a low profile, high performance 5dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for WCDMA... | |
| 5dB Directional Coupler. The X3C25P1-05S is a low profile, high performance 5dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for LTE... | |
| 6 dB 6 - 18 GHz Directional Coupler | |
| 7 - 12.4 GHz 10 dB Directional Coupler | |
| 80W 2 - 4 GHz 10 dB Directional Coupler | |
| 80W 2 - 4 GHz 20 dB Directional Coupler | |
| 80W 2 - 4 GHz 3 dB Hybrid Coupler | |
| Coupler 3 dB / 80 - 160 MHz N Female | |
| Coupler A L'Octave 10 dB 1 - 2 GHz | |
| Coupler SMA 2 to 4 GHz 30 dB | |
| Coupler, 10dB 5 MHz-1200 MHz Features 10dB coupling ratio Surface mount 260ºC reflow compatible RoHS Compliant, lead-free Excellent temperature stability Can be used on 50Ω and 75Ω systems Suitable for... | |
| Coupler: SMA 10-15 GHz 10 dB Flat Response | |
| Coupler: SMA 10-15 GHz 20 dB Flat Response | |
| Coupler: SMA 12.4-18 GHz 20 dB (Thickness 10mm) | |
| Coupler: SMA 12.4-18 GHz 20 dB Flat Response | |
| Coupler: SMA 12.4-18 GHz 3 dB | |
| Coupler: SMA 3.7-8.3 GHz 20 dB Flat Response | |
| Coupler: SMA 6-18 GHz 20 dB Flat Response | |
| Coupler: SMA 7-12.4 GHz 20 dB (Thickness 10mm) | |
| Dual directional coupler 20 - 1000 MHz, 1500 watt, 50 dB | |
| Flat Response Directional Coupler | |
| Hybrid Coupler 3 dB, 90°. The X3C26P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed... | |
| Hybrid Coupler, 3 dB, 90°. The X3C09P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed... | |
| Hybrid Coupler, 3 dB, 90°. The X3C19P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed... | |
| Hybrid Coupler, 3 dB, 90°. The X3C21P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed... | |
| Hybrid Coupler; 3 dB; 90°; Tape and Reel. The X3C07P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. | |
| Hybrid Coupler; 3 dB; 90°; Tape and Reel. The X3C09P2-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. | |
| Hybrid Coupler; 3dB; 90°; Tape and Reel. The X3C19P2-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It... | |
| Ideally suited for Quadrature Combining or performing Summation/Differenti al Combining. | |
| Impedance Transforming 90 degree Coupler, 1000-2500 MHz, 200W | |
| Impedance Transforming SMD Coupler, 90 degree , 225-450 MHz, 100W | |
| Impedance Transforming SMD Coupler, 90 degree , 400-1000 MHz, 200W | |
| IPP-7006 is a 100W SMD coupler operating in the frequency range 2000 - 6000 MHz. | |
| IPP-7048 is a 200W SMD coupler operating in the frequency range 800 - 1600 MHz. | |
| IPP-7048RT is a 200W SMD coupler operating in the frequency range 800 - 1600 MHz. | |
| IPP-7075 is a 200W SMD coupler operating in the frequency range 2700 - 3500 MHz. | |
| IPP-7108 is a 2 kW SMD coupler operating in the frequency range 960 - 1220 MHz. | |
| IPP-7112 is a 50W SMD coupler operating in the frequency range 8000 - 12000 MHz. | |
| IPP-7112RG is a 50W SMD coupler operating in the frequency range 8000 - 12000 MHz. | |
| IPP-7112RT is a 50W SMD coupler operating in the frequency range 8000 - 12000 MHz. | |
| IPP-7134 is a 250W SMD coupler operating in the frequency range 1200 - 1400 MHz. | |
| IPP-7145 is a 120W SMD coupler operating in the frequency range 7500 - 10500 MHz. | |
| IPP-7150 is a 150W SMD coupler operating in the frequency range 2000 - 6000 MHz. | |
| IPP-7150RT is a 150W SMD coupler operating in the frequency range 2000 - 6000 MHz. | |
| IPP-7164 is a 100W SMD coupler operating in the frequency range 500 - 6000 MHz. | |
| IPP-8000 is a 100W SMD bi-directional coupler operating in the frequency range 2000 - 6000 MHz. | |
| IPP-8004 is a 200W SMD bi-directional coupler operating in the frequency range 1000 - 2000 MHz. | |
| IPP-8004RG is a 200W SMD bi-directional coupler operating in the frequency range 1000 - 2000 MHz. | |
| IPP-8004RT is a 200W SMD bi-directional coupler operating in the frequency range 1000 - 2000 MHz. | |
| IPP-8038 is a 100W SMD bi-directional coupler operating in the frequency range 2000 - 4000 MHz. | |
| IPP-8038RT is a 100W SMD bi-directional coupler operating in the frequency range 2000 - 4000 MHz. | |
| Low PIM Hybrid Coupler | |
| M/A COM’s MACP-009730-C60370 is a 6dB coupler in a low cost, surface mount package. Excellent coupling flatness. Ideally suited for broadband CATV applications. | |
| M/A-COM Tech’s MACP-010250-C808A0 is a 8dB broadband Coupler in a low cost, surface mount package. It offers low loss, good Isolation, good input/output matching and exceptional coupling repeatability. Ideally suited... | |
| M/A-COM’s MACP-007727-CI07B0 is an 18dB broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional matching in return loss. Ideally... | |
| M/A-COM’s MACP-007984-MDC201 is a RoHS Compliant broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. MACP-007984-MDC201 is... | |
| M/A-COM’s MACP-008125-CK07F0 is a high performance 75 Ohm Coupler, in a SM-55 low cost, surface mount package. The MACP-008125-CK07F0 is designed for use in high volume CATV applications. Typical applications... | |
| M/A-COM’s MACP-009011-C80370 is a high performance 75 Ohm Coupler, in a SM-55A low cost, surface mount package. The MACP-009011-C80370 is designed for use in high volume CATV applications. Typical applications... | |
| M/A-COM’s MACP-011010 is a 12dB coupler in a low cost, surface mount package. Ideally suited for broadband CATV applications. | |
| M/A-COM’s MACPCT0030 is a 16dB broadband Coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional matching in return loss. Ideally... | |
| MA4HYB900-1292T is a 50 W Characteristic Impedance, Monolithic Passive Integrated Circuit designed to provide a 90 degree phase shift during an RF power split. The die uses MACOM's unique glass... | |
| MACOM’s MACP-010507-CH0160 is a 17dB Coupler in a low cost surface mount package. Ideally suited for CATV Broadband applications. | |
| MACOM’s MACP-011014 is a 17.5dB coupler in a low cost surface mount package. Ideally suited for CATV Broadband applications. | |
| MACOM’s MACP-011015 is a 8dB coupler in a low cost, surface mount package. Ideally suited for broadband CATV applications. | |
| MACOM's MACP-007486-CH0010 is a 17dB Coupler in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications. | |
| MACOM's MACP-007490-CA0010 is a 10.5dB Coupler in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications. | |
| MACOM's MACP-007727-CI07B0 is an 18dB broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional matching in return loss. Ideally... | |
| MACOM's MACP-009467-105T12 is a 10dB RF coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. Ideally suited for... | |
| MACOM's MACPCT0039 is a 10dB broadband Coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. Ideally suited for... | |
| MACOM's MACPCT0040 is a 10dB broadband Coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. Ideally suited for... | |
| MACOM's MACPES0034 is a high performance 75 Ohm Coupler, in a SM-138 low cost, surface mount package. The MACPES0034 is designed for use in high volume CATV applications. Typical applications... | |
| MACOM's MACPES0050 is a high performance 75 Ohm Coupler, in a SM-55 low cost, surface mount package. Ideally suited for high volume CATV applications. | |
| MACP-011031 is a wire wound ferrite based 14dB coupler in a low cost surface mount package. Ideally suited for CATV Broadband applications. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SMD Coupler, 90 degree, 960-1220 MHz, 200W | |
| SMT Directional Coupler 10 dB / 1.7 - 2.0 GHz | |
| SMT Directional Coupler 10 dB / 2.0 - 2.5 GHz | |
| SMT Directional Coupler 6 dB / 1.7 - 2.0 GHz | |
| SMT Directional Coupler 6 dB / 2.0 - 2.5 GHz | |
| SMT Hybrid Coupler 0.8 - 1 GHz | |
| SMT Hybrid Coupler 0.8 - 1.2 GHz | |
| SMT Hybrid Coupler 1.7 - 1.8 GHz | |
| SMT Hybrid Coupler 1.7 - 2.0 GHz | |
| SMT Hybrid Coupler 2.0 - 2.5 GHz | |
| SMT Hybrid Coupler 3 dB / 1.7 - 2.0 GHz | |
| SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz | |
| SMT Hybrid Coupler 3 dB / 2.3 - 2.7 GHz | |
| SMT Hybrid Coupler 3 dB / 3.3 - 3.7 GHz | |
| SMT Hybrid Coupler 3 dB/2.3 - 2.7 GHz | |
| Tape and Reel version. The X3C09P2-30S is a low profile, high performance 30dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for... | |
| The JP503 Pico Xinger is a low profile, miniature 3dB hybrid coupler in an easy to use surface mount package designed for W-CDMA and other 3G applications. The JP503 is... | |
| The JP503AS is a low profile, high performance 3dB hybrid coupler in an easy to use, manufacturing friendly surface mount package. It is designed for W-CDMA and other 3G applications. | |
| The JP506 is a low profile 6dB directional coupler in an easy to use surface mount package covering the WCDMA and other 3G applications. The JP506 is ideal for an... | |
| The JP506S is a low profile 6dB directional coupler in an easy to use surface mount package covering the WCDMA and other 3G applications. The JP506S is ideal for inline... | |
| The JP510 Pico Xinger is a low profile, miniature 10dB directional coupler in an easy to use surface mount package designed for UMTS and WCDMA applications. The JP510 is for... | |
| The JP510S Pico Xinger is a low profile, miniature 10dB directional coupler in an easy to use surface mount package designed for UMTS and WCDMA applications. The JP510S is for... | |
| The JP520S Pico Xinger is a low profile, miniature 20dB directional coupler in an easy to use surface mount package designed for UMTS and WCDMA applications. The JP520S is for... | |
| The MACP-008248-CH0670 is a high performance 75 ohm Coupler, in an SM-103 low cost, surface mount package. The MACP-008248-CH0670 is specifically designed for extremely low intermod distortion in CATV applications. | |
| The MACP-008311-CE0370 is a high performance 75 Ohm Coupler, in an SM-55 low cost, surface mount package. The ELDC-14 is designed for use in high volume CATV applications. Typical applications... | |
| The MACP-008764-CH0370 is a high performance 75Ohm coupler in a low cost, surface mount package. Ideally suited for high volume CATV applications. Typical applications include set-top boxes, network interface units,... | |
| The MACP-011013 is a 20 dB coupler in a low cost, surface mount package. Ideally suited for broadband CATV applications. | |
| The MACP-011029 is a 17.5dB coupler in a low cost, surface mount package. Ideally suited for broadband CATV applications. | |
| The MACP-011037 is a 10 dB coupler in a low cost, surface mount package. Ideally suited for broadband CATV applications. | |
| The MACP-011047 is a 14 dB coupler featuring excellent temperature stability assembled in a surface mount package. Ideally suited for CATV applications. | |
| The MACP-011050 is a 9 dB coupler in a surface mount package. Ideally suited for CATV, Full Duplex and DOCSIS 3.1 applications. | |
| The MACP-011051 is a 7.5 dB coupler in a surface mount package. Ideally suited for CATV, Full Duplex and DOCSIS 3.1 applications. | |
| The MACP-011055 is a 15.2 dB coupler in a surface mount package. Ideally suited for broadband CATV applications. The bi-directional flexibility to use in either direction with similar performance. | |
| The MACP-011056 is a 16 dB coupler in a low cost, surface mount package. Ideally suited for CATV, Full Duplex and DOCSIS 3.1 applications. | |
| The MACP-011058 is a 10 dB coupler in a surface mount package. Ideally suited for CATV, Full Duplex and DOCSIS 3.1 applications. | |
| The MACP-011059 is a 12 dB coupler in a low cost, surface mount package. Ideally suited for CATV, Full Duplex and DOCSIS 3.1 applications. | |
| The MACP-011062 is a 12.5 dB coupler in a surface mount package. Ideally suited for CATV, Full Duplex and DOCSIS 3.1 applications. | |
| The MACP-011068 is a 17.3 dB coupler offered in a surface mount package. Ideally suited for 75 Ohm power monitoring in CATV DOCSIS 3.1 nodes and line extenders. | |
| The MACP-011074 is a wire wound ferrite based 14 dB coupler on a compact surface mount package. Ideally suited for CATV Broadband applications. | |
| The MACPCC0002 is an IC based mono-lithic bi-directional coupler in a low cost 50-8 plastic package. This 17 dB coupler is ideally suited for applications where power monitoring, small size,... | |
| The MACPCC000I is an IC based mono-lithic bi-directional coupler in a low cost 50-8 plastic package. This 17 dB coupler is ideally suited for applications where power monitoring, small size,... | |
| The MACPCC000I is an IC based monolithic bi-directional coupler in a low cost S0-8 plastic package. This 17 dB coupler is ideally suited for applications where power monitoring, small size,... | |
| The MACPCT0038 is a high performance 75 Ohm Coupler, in a SM-103 low cost, surface mount package. The MACPCT0038 is specifically designed for extremely low intermod distortion in CATV applications. | |
| The X3C06A4-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for 450MHz band and DTV... | |
| The X3C07F1-02S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. The X3C07F1-02S is designed particularly for balanced power... | |
| The X3C07F1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and... | |
| The X3C07P1-04S is a low profile, high performance 4dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DC, WCDMA, LTE and... | |
| The X3C09F1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and... | |
| The X3C09F1-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and... | |
| The X3C14F1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for GPS band applications. The... | |
| The X3C19F1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and... | |
| The X3C19F1-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and... | |
| The X3C19P1-04S is a low profile, high performance 4dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DC, WCDMA, LTE and... | |
| The X3C20F1-02S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. The X3C20F1-02S is designed particularly for balanced power... | |
| The X3C21P1-04S is a low profile, high performance 4dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DC, WCDMA, LTE and... | |
| The X3C22E1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DCS and PCS band... | |
| The X3C25F1-02S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. The X3C25F1-02S is designed particularly for balanced power... | |
| The X3C25F1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for LTE, WIMAX applications. The... | |
| The X3C25P1-02S is a low profile, high performance 2dB coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for Doherty applications. The X3C25P1-02S is... | |
| The X3C25P1-04S is a low profile, high performance 4dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DC, WCDMA, LTE and... | |
| The X3C35F1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. The X3C35F1-03S is designed particularly for balanced power... | |
| The X3C45P1-03S is a low profile, high performance 3dB Hybrid coupler, with a high power rating of 85 Watts (AVG) with a peak to average performance of 12dB, in a... | |
| The X3C70F1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for LTE band applications. The... | |
| The X3C70F1-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for Microwave applications. The X3C70F1-20S... | |
| The X4C09F1-30S is a low profile, high performance 30dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and... | |
| The X4C20J1-03G is the fourth generation Xinger©, 3dB/90 Degree SMT hybrid coupler covering frequency band 1.7-2.3 GHz. Released in the ultra small footprint EIA0805, the part can handle... | |
| Third generation. Four times smaller. One powerful option. Introducing the Xinger® -III brand family of surface-mount hybrid and directional couplers, our latest, innovation-driven reinvention of the SMT RF coupler-and designed... |
| << Prev | Next >> |