The MACP-011058 is a 10 dB coupler in a surface mount package.
Ideally suited for CATV, Full Duplex and DOCSIS 3.1 applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | MACP-011058 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 5.00 to 1250.00 MHz |