MACOM RF Directional Coupler MACPCC0001-TR

Description
"RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 17 ± 2dB 2W 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 17 ± 2dB 2W 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1465-MACPCC0001-TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-MACPCC0001-TR-ND
RF Directional Coupler 1465-MACPCC0001-TR-ND
"RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 17 ± 2dB 2W 8-SOIC (0.154"", 3.90mm Width)"

"RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 17 ± 2dB 2W 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
RF Dual Directional Coupler - MACPCC0001-TR - Richardson RFPD
Downers Grove, IL, United States
RF Dual Directional Coupler
MACPCC0001-TR
RF Dual Directional Coupler MACPCC0001-TR
The MACPCC000I is an IC based monolithic bi-directional coupler in a low cost S0-8 plastic package. This 17 dB coupler is ideally suited for applications where power monitoring, small size, low insertion loss, superior repeatability, and low cost are required. Typical applications include personal communication systems and other communication applications where size and PCB real estate is a premium. Available in tape and reel. The MACPCC000I is fabricated using a passive-integrated circuit process. The process features passivation for increased performance and reliability.

The MACPCC000I is an IC based monolithic bi-directional coupler in a low cost S0-8 plastic package. This 17 dB coupler is ideally suited for applications where power monitoring, small size, low insertion loss, superior repeatability, and low cost are required. Typical applications include personal communication systems and other communication applications where size and PCB real estate is a premium. Available in tape and reel. The MACPCC000I is fabricated using a passive-integrated circuit process. The process features passivation for increased performance and reliability.

Supplier's Site Datasheet
Rf Directional Coupler - 850-MACPCC0001-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-MACPCC0001-TR
Rf Directional Coupler 850-MACPCC0001-TR
TAPE AND REEL FOR MACPCC0001(COU Product overview: MACPCC0001-TR from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACPCC0001-TR can be used for catalog matching and distributor lookup.

TAPE AND REEL FOR MACPCC0001(COU Product overview: MACPCC0001-TR from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACPCC0001-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - MACPCC0001-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
MACPCC0001-TR
RF Directional Coupler MACPCC0001-TR
RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 17 ± 2dB 2W 8-SOIC (0.154", 3.90mm Width)

RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 17 ± 2dB 2W 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 1465-MACPCC0001-TR-ND MACPCC0001-TR 850-MACPCC0001-TR MACPCC0001-TR
Product Name RF Directional Coupler RF Dual Directional Coupler Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Dual Directional Uni-Directional Uni-Directional
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount 8-SOIC (0.154", 3.90mm Width)
Frequency Range 1700.00 to 2000.00 MHz 1700.00 to 2000.00 MHz 1700.00 to 2000.00 MHz 1700.00 to 2000.00 MHz
Power 2.00 watts 2.00 watts 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-2000-18000-30-S - kTB Solutions
Specs
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
C20-0R518, DIRECTIONAL COUPLER - C20-0R518 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 500.00 to 18000.00 MHz
View Details
High Frequency Directional Coupler - FPC06078 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - DBTC-10-4-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers