TTM Technologies Inc. RF Hybrid Coupler X3C45P1-03S

Description
The X3C45P1-03S is a low profile, high performance 3dB Hybrid coupler, with a high power rating of 85 Watts (AVG) with a peak to average performance of 12dB, in a new easy to use, manufacturing friendly Xinger style surface mount package. It is designed particularly for LTE, 5G and S&C Band applications in all end markets including telecom and COTS Mil-Aero. The X3C45P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
Request a Quote Datasheet
Description
The X3C45P1-03S is a low profile, high performance 3dB Hybrid coupler, with a high power rating of 85 Watts (AVG) with a peak to average performance of 12dB, in a new easy to use, manufacturing friendly Xinger style surface mount package. It is designed particularly for LTE, 5G and S&C Band applications in all end markets including telecom and COTS Mil-Aero. The X3C45P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - X3C45P1-03S - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
X3C45P1-03S
RF Hybrid Coupler X3C45P1-03S
The X3C45P1-03S is a low profile, high performance 3dB Hybrid coupler, with a high power rating of 85 Watts (AVG) with a peak to average performance of 12dB, in a new easy to use, manufacturing friendly Xinger style surface mount package. It is designed particularly for LTE, 5G and S&C Band applications in all end markets including telecom and COTS Mil-Aero. The X3C45P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

The X3C45P1-03S is a low profile, high performance 3dB Hybrid coupler, with a high power rating of 85 Watts (AVG) with a peak to average performance of 12dB, in a new easy to use, manufacturing friendly Xinger style surface mount package. It is designed particularly for LTE, 5G and S&C Band applications in all end markets including telecom and COTS Mil-Aero. The X3C45P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required.

Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number X3C45P1-03S
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

20 dB SMT Directional Coupler, 100 - 1300 MHz, 50Ω - ADC-20-132+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details