TTM Technologies Inc. RF Directional Coupler X3C14F1-03S

Description
HYBRID COUPLER 3DB 90DEG
Request a Quote Datasheet
Description
HYBRID COUPLER 3DB 90DEG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1173-X3C14F1-03STR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X3C14F1-03STR-ND
RF Directional Coupler 1173-X3C14F1-03STR-ND
HYBRID COUPLER 3DB 90DEG

HYBRID COUPLER 3DB 90DEG

Buy Now Datasheet
RF Directional Coupler - 1173-X3C14F1-03SDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X3C14F1-03SDKR-ND
RF Directional Coupler 1173-X3C14F1-03SDKR-ND
HYBRID COUPLER 3DB 90DEG

HYBRID COUPLER 3DB 90DEG

Buy Now Datasheet
RF Directional Coupler - 1173-X3C14F1-03SCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X3C14F1-03SCT-ND
RF Directional Coupler 1173-X3C14F1-03SCT-ND
HYBRID COUPLER 3DB 90DEG

HYBRID COUPLER 3DB 90DEG

Buy Now Datasheet
RF Hybrid Coupler - X3C14F1-03S - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
X3C14F1-03S
RF Hybrid Coupler X3C14F1-03S
The X3C14F1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for GPS band applications. The X3C14F1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 25 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, and RO4350. Produced with 6 of 6 RoHS compliant tin immersion.

The X3C14F1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for GPS band applications. The X3C14F1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 25 Watts.

Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, and RO4350. Produced with 6 of 6 RoHS compliant tin immersion.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
X3C14F1-03S
RF and Wireless - RF Directional Coupler X3C14F1-03S
HYBRID COUPLER 3DB 90DEG

HYBRID COUPLER 3DB 90DEG

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number 1173-X3C14F1-03STR-ND X3C14F1-03S X3C14F1-03S
Product Name RF Directional Coupler RF Hybrid Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Range 1200.00 to 1700.00 MHz 1200.00 to 1700.00 MHz 1200.00 to 1700.00 MHz
Power 25.00 watts 25.00 watts 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 101004010 - 101004010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 20.00 watts
View Details
High Frequency Directional Coupler - FPC07182 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details