RF Directional Coupler AMPS, CDMA, WCDMA 800MHz ~ 1GHz 3dB 90W 2520 (6450 Metric)
RF Directional Coupler AMPS, CDMA, WCDMA 800MHz ~ 1GHz 3dB 90W 2520 (6450 Metric)
RF Directional Coupler AMPS, CDMA, WCDMA 800MHz ~ 1GHz 3dB 90W 2520 (6450 Metric)
Hybrid Coupler, 3 dB, 90°. The X3C09P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and LTE band applications. The X3C09P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 110 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
RF DIR COUPLER 800MHZ-1GHZ 4SMD Product overview: X3C09P1-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C09P1-03S can be used for catalog matching and distributor lookup.
RF Directional Coupler AMPS, CDMA, WCDMA 800MHz ~ 1GHz 3dB 90W 2520 (6450 Metric)
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-1105-6-ND | X3C09P1-03S | 850-X3C09P1-03S | X3C09P1-03S |
| Product Name | RF Directional Coupler | RF Hybrid Coupler | 800MHZ 1GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | 2520 (6450 Metric) | Surface Mount | 2520 (6450 Metric) | |
| Frequency Range | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz |
| Power | 90.00 watts | 90.00 watts | 90.00 watts |