RF DIR COUPLER 800MHZ-1GHZ SMD Product overview: X3C09F1-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C09F1-03S can be used for catalog matching and distributor lookup.
The X3C09F1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and LTE band applications. The X3C09F1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 25 watts.
RF Directional Coupler General Purpose 800MHz ~ 1GHz 25W 4-SMD, No Lead
RF DIR COUPLER 800MHZ-1GHZ SMD
RF DIR COUPLER 800MHZ-1GHZ SMD
RF Directional Coupler General Purpose 800MHz ~ 1GHz 25W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-X3C09F1-03S | X3C09F1-03S | 1173-X3C09F1-03STR-ND | X3C09F1-03S |
| Product Name | SMD 800MHZ 1GHZ Rf Directional Coupler | RF Hybrid Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | 4-SMD, No Lead | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz |