The MACP-010507-CH0160 is a 17 dB RF directional coupler designed for use in applications within the frequency range of 5 to 300 MHz. It features a surface mount package and is compatible with both 50 ,Ѷ and 75 ,Ѷ systems, making it versatile for various broadband applications, including CATV and FTTX. This coupler is RoHS compliant and lead-free, ensuring it meets environmental standards. It supports a maximum input power of 0.5 W and operates over a temperature range of -40°C to +85°C. The device is available on tape and reel, with 2000 pieces per reel, facilitating automated assembly processes. Key electrical specifications include a main line loss of 0.4 dB at frequencies up to 120 MHz and a directivity of 19 dB. The input and output return losses are both rated at a minimum of 20 dB, indicating good impedance matching. The MACP-010507-CH0160 is suitable for engineers looking for a reliable coupler for their RF applications.
RF Directional Coupler General Purpose 5MHz ~ 300MHz 17dB 500mW 5-SMD Module
RF Directional Coupler General Purpose 5MHz ~ 300MHz 17dB 500mW 5-SMD Module
RF Directional Coupler General Purpose 5MHz ~ 300MHz 17dB 500mW 5-SMD Module
RF DIR COUPLER 5MHZ-300MHZ 5SMD Product overview: MACP-010507-CH0160 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 300MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-010507-CH01
MACOM’s MACP-010507-CH0160 is a 17dB Coupler in a low cost surface mount package. Ideally suited for CATV Broadband applications.
RF Directional Coupler General Purpose 5MHz ~ 300MHz 17dB 500mW 5-SMD Module
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-1718-6-ND | 850-MACP-010507-CH0160 | MACP-010507-CH0160 | MACP-010507-CH0160 |
| Product Name | RF Directional Coupler | 5MHZ 300MHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 5-SMD Module | 5-SMD Module | Surface Mount | |
| Frequency Range | 5.00 to 300.00 MHz | 5.00 to 300.00 MHz | 5.00 to 300.00 MHz | 5.00 to 300.00 MHz |
| Power | 0.50 watts | 0.50 watts | 0.00 watts |