Radiall RF Directional Coupler R433824000

Description
Coupler: SMA 10-15 GHz 20 dB Flat Response
Request a Quote Datasheet
Description
Coupler: SMA 10-15 GHz 20 dB Flat Response
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R433824000 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R433824000
RF Directional Coupler R433824000
Coupler: SMA 10-15 GHz 20 dB Flat Response

Coupler: SMA 10-15 GHz 20 dB Flat Response

Supplier's Site Datasheet
RF Directional Coupler - R433824000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R433824000
RF Directional Coupler R433824000
RF Directional Coupler General Purpose 10GHz ~ 15GHz 20 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 10GHz ~ 15GHz 20 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R433824000
RF and Wireless - RF Directional Coupler R433824000
COUPLER: SMA 10-15GHZ 20DB FLAT

COUPLER: SMA 10-15GHZ 20DB FLAT

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number R433824000 R433824000 R433824000
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 10000.00 to 15000.00 MHz 10000.00 to 15000.00 MHz 10000.00 to 15000.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4010124 - 4010124 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 12400.00 MHz
Insertion Loss 2.10 dB
View Details
PT-0020, RESISTIVE PICK-OFF TEE - PT-0020 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.00 to 20000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-6-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details