Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIR COUPLER 1.7GHZ-2.2GHZ SMD
RF DIR COUPLER 1.7GHZ-2.2GHZ SMD
RF Directional Coupler DCS, PCS 1.7GHz ~ 2.2GHz 3dB 200W 4-SMD, No Lead
RF DIR COUPLER 1.7GHZ-2.2GHZ SMD
RF Directional Coupler DCS, PCS 1.7GHz ~ 2.2GHz 3dB 200W 4-SMD, No Lead
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X3C20A2-03S | 1173-X3C20A2-03SDKR-ND | X3C20A2-03S | X3C20A2-03S |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | ||
| Frequency Range | 1700.00 to 2200.00 MHz | 1700.00 to 2200.00 MHz | 1700.00 to 2200.00 MHz | 1700.00 to 2200.00 MHz |
| Power | 200.00 watts | 200.00 watts | 200.00 watts | |
| Insertion Loss | 0.20 dB | 0.20 dB | 0.20 dB |