Radiall RF Directional Coupler R433423202

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R433423202 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R433423202
RF Directional Coupler R433423202
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R433423202
RF and Wireless - RF Directional Coupler R433423202
COUPLER: SMA 0.9-2.1GHZ 10DB

COUPLER: SMA 0.9-2.1GHZ 10DB

Supplier's Site
RF Directional Coupler - R433423202 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R433423202
RF Directional Coupler R433423202
RF Directional Coupler General Purpose 900MHz ~ 2.1GHz 10dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 900MHz ~ 2.1GHz 10dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number R433423202 R433423202 R433423202
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 900.00 to 2100.00 MHz 900.00 to 2100.00 MHz 900.00 to 2100.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRM-10-50 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2.00 to 100.00 MHz
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
QH-0550, 3 dB Quadrature Hybrid - QH-0550 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 5000.00 to 50000.00 MHz
View Details