RF Directional Coupler General Purpose 5MHz ~ 300MHz 14dB 500mW 6-SMD Module
RF Directional Coupler General Purpose 5MHz ~ 300MHz 14dB 500mW 6-SMD Module
14DB COUPLER 5 - 300 MHZ Product overview: MACP-011047 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 300 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011047 can be used for catalog matching and distributor lookup.
The MACP-011047 is a 14 dB coupler featuring excellent temperature stability assembled in a surface mount package.
Ideally suited for CATV applications.
RF Directional Coupler General Purpose 5MHz ~ 300MHz 14dB 500mW 6-SMD Module
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-1837-1-ND | 850-MACP-011047 | MACP-011047 | MACP-011047 |
| Product Name | RF Directional Coupler | 300 MHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 6-SMD Module | 6-SMD Module | Surface Mount | |
| Frequency Range | 5.00 to 300.00 MHz | 5.00 to 300.00 MHz | 5.00 to 300.00 MHz | 5.00 to 300.00 MHz |
| Power | 0.50 watts | 0.50 watts |