MACOM RF Hybrid Coupler JH-799

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - JH-799 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
JH-799
RF Hybrid Coupler JH-799
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number JH-799
Product Name RF Hybrid Coupler
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Coupler - 5o55120400 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
View Details
7.1 dB SMT Bi-Directional Coupler, 1200 - 2500 MHz, 50Ω - BDCA-7-25+ - Mini-Circuits
Specs
RF Coupler Type Bi-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
2 suppliers