Radiall RF Directional Coupler R433664000

Description
50W 3.7 - 8.3 GHz 20 dB Directional Coupler
Request a Quote Datasheet
Description
50W 3.7 - 8.3 GHz 20 dB Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R433664000 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R433664000
RF Directional Coupler R433664000
50W 3.7 - 8.3 GHz 20 dB Directional Coupler

50W 3.7 - 8.3 GHz 20 dB Directional Coupler

Supplier's Site Datasheet
RF Directional Coupler - R433664000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R433664000
RF Directional Coupler R433664000
RF Directional Coupler General Purpose 3.7GHz ~ 8.3GHz 20 ± 0.5dB 50W Module

RF Directional Coupler General Purpose 3.7GHz ~ 8.3GHz 20 ± 0.5dB 50W Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R433664000
RF and Wireless - RF Directional Coupler R433664000
COUPLER: N 3.7-8.3GHZ 20DB FLAT

COUPLER: N 3.7-8.3GHZ 20DB FLAT

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number R433664000 R433664000 R433664000
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 3700.00 to 8300.00 MHz 3700.00 to 8300.00 MHz 3700.00 to 8300.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

QH-0R518, 3 dB Quadrature Hybrid - QH-0R518 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 500.00 to 18000.00 MHz
View Details
Directional Couplers 264010K - 264010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-6-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
50 ohms 10dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts - HRT-DQ(400/6000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 6000.00 MHz
Power 50.00 watts
View Details