RF DIR COUPLER 5MHZ-1.2GHZ 6SMD Product overview: MACPCT0030 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACPCT0030 can be used for catalog matching and distributor lookup.
M/A-COM’s MACPCT0030 is a 16dB broadband Coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional matching in return loss. Ideally suited for high volume CATV/Broadband applications.
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 16.8dB 250mW 6-SMD Module, No Lead
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 16.8dB 250mW 6-SMD Module, No Lead
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 16.8dB 250mW 6-SMD Module, No Lead
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 16.8dB 250mW 6-SMD Module, No Lead
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-MACPCT0030 | MACPCT0030 | 1465-1715-1-ND | MACPCT0030 |
| Product Name | 5MHZ 1.2GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 6-SMD Module, No Lead | Surface Mount | Surface Mount; 6-SMD Module, No Lead | |
| Frequency Range | 5.00 to 1200.00 MHz | 5.00 to 1200.00 MHz | 5.00 to 1200.00 MHz | 5.00 to 1200.00 MHz |
| Power | 0.25 watts | 0.25 watts |