Radiall RF Directional Coupler R432273000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R432273000 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R432273000
RF Directional Coupler R432273000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - R432273000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R432273000
RF Directional Coupler R432273000
RF Directional Coupler General Purpose 250MHz ~ 500MHz 10 ± 0.3dB 500W Module

RF Directional Coupler General Purpose 250MHz ~ 500MHz 10 ± 0.3dB 500W Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number R432273000 R432273000
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 250.00 to 500.00 MHz 250.00 to 500.00 MHz
Power 500.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4010265 - 4010265 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
View Details
CE16-0220T, Elite 2 - 20 GHz Directional Coupler - CE16-0220T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 2000.00 to 20000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-2-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 18000.00 MHz
View Details