Radiall RF Hybrid Coupler R431211502

Description
SMT Hybrid Coupler 0.8 - 1 GHz
Request a Quote Datasheet
Description
SMT Hybrid Coupler 0.8 - 1 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - R431211502 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
R431211502
RF Hybrid Coupler R431211502
SMT Hybrid Coupler 0.8 - 1 GHz

SMT Hybrid Coupler 0.8 - 1 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R431211502
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5585150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-ZFDC-20-50B-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 20.00 to 2000.00 MHz
View Details
2 suppliers
90 Degree Hybrid Couplers - NHC9-1500-2500-30-S - kTB Solutions
Specs
Frequency Range 1500.00 to 2500.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
High Frequency Directional Coupler - FPC07182 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers