Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIRECTIONAL COUPLER 5G 4DB 0805
DIRECTIONAL COUPLER 5G 4DB 0805
RF Directional Coupler LTE, PCS, WCDMA 3.3GHz ~ 3.8GHz 4.0 ± 0.15dB 25W 4-SMD, No Lead
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X3C35F1-04S | 1173-X3C35F1-04STR-ND | X3C35F1-04S | X3C35F1-04S |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | ||
| Frequency Range | 3300.00 to 3800.00 MHz | 3300.00 to 3800.00 MHz | 3300.00 to 3800.00 MHz | 3300.00 to 3800.00 MHz |
| Power | 25.00 watts | 25.00 watts | 25.00 watts |