MACOM 5MHZ 1.2GHZ Rf Directional Coupler MACP-011034

Description
RF DIR COUPLER 5MHZ-1.2GHZ 6SMD Product overview: MACP-011034 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011034 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIR COUPLER 5MHZ-1.2GHZ 6SMD Product overview: MACP-011034 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011034 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHZ 1.2GHZ Rf Directional Coupler - 850-MACP-011034 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1.2GHZ Rf Directional Coupler
850-MACP-011034
5MHZ 1.2GHZ Rf Directional Coupler 850-MACP-011034
RF DIR COUPLER 5MHZ-1.2GHZ 6SMD Product overview: MACP-011034 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011034 can be used for catalog matching and distributor lookup.

RF DIR COUPLER 5MHZ-1.2GHZ 6SMD Product overview: MACP-011034 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011034 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - MACP-011034 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
MACP-011034
RF Directional Coupler MACP-011034
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Directional Coupler - 1465-1807-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-1807-2-ND
RF Directional Coupler 1465-1807-2-ND
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 10dB 500mW 6-SMD

RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 10dB 500mW 6-SMD

Buy Now Datasheet
RF Directional Coupler - MACP-011034 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
MACP-011034
RF Directional Coupler MACP-011034
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 10dB 500mW 6-SMD

RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 10dB 500mW 6-SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 850-MACP-011034 MACP-011034 1465-1807-2-ND MACP-011034
Product Name 5MHZ 1.2GHZ Rf Directional Coupler RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSM-8-2.07G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2020.00 to 2120.00 MHz
View Details