500 W 0.15 - 0.30 GHz 3 dB Hybrid Coupler
RF Directional Coupler General Purpose 150MHz ~ 300MHz 3dB 500W Module
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Couplers | RF Couplers |
| Product Number | R432171000 | R432171000 |
| Product Name | RF Hybrid Coupler | RF Directional Coupler |
| Package Type | Connectorized | |
| Frequency Range | 150.00 to 300.00 MHz | 150.00 to 300.00 MHz |
| Power | 500.00 watts |