The X3C07F1-02S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. The X3C07F1-02S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 25 watts.
Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish
RF DIR COUPLER 690MHZ-1GHZ SMD
RF Directional Coupler General Purpose 690MHz ~ 1GHz 1.9dB ± 0.15dB 25W 4-SMD, No Lead Exposed Pad
RF DIR COUPLER 690MHZ-1GHZ SMD
RF DIR COUPLER 690MHZ-1GHZ SMD Product overview: X3C07F1-02S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 690MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 690MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C07F1-02S can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 690MHz ~ 1GHz 1.9dB ± 0.15dB 25W 4-SMD, No Lead Exposed Pad
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X3C07F1-02S | 1173-X3C07F1-02SDKR-ND | 850-X3C07F1-02S | X3C07F1-02S |
| Product Name | RF Directional Coupler | RF Directional Coupler | SMD 690MHZ 1GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead Exposed Pad | 4-SMD, No Lead Exposed Pad | |
| Frequency Range | 690.00 to 1000.00 MHz | 690.00 to 1000.00 MHz | 690.00 to 1000.00 MHz | 690.00 to 1000.00 MHz |
| Power | 25.00 watts | 25.00 watts | 25.00 watts |