Coupler, 10dB 5 MHz-1200 MHz
Features
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 10dB 250mW 6-SMD Module, No Lead
RF DIR COUPLER 5MHZ-1.2GHZ 6SMD Product overview: MACP-010414-CA0370 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-010414-CA03
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 10dB 250mW 6-SMD Module, No Lead
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | MACP-010414-CA0370 | 1465-1713-2-ND | 850-MACP-010414-CA0370 | MACP-010414-CA0370 |
| Product Name | RF Directional Coupler | RF Directional Coupler | 5MHZ 1.2GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 6-SMD Module, No Lead | 6-SMD Module, No Lead | |
| Frequency Range | 5.00 to 1200.00 MHz | 5.00 to 1200.00 MHz | 5.00 to 1200.00 MHz | 5.00 to 1200.00 MHz |
| Power | 0.00 watts | 0.25 watts | 0.25 watts |