The JP506S is a low profile 6dB directional coupler in an easy to use surface mount package covering the WCDMA and other 3G applications. The JP506S is ideal for inline split/combine amplifiers, for power injection, and can be used in most high power designs.
RF DIR COUPLER 2GHZ-2.3GHZ SMD Product overview: JP506S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2GHZ, 2.3GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 2GHZ, 2.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-JP506S can be used for catalog matching and distributor lookup.
RF DIR COUPLER 2GHZ-2.3GHZ SMD
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 6dB 20W 4-SMD, No Lead
RF DIR COUPLER 2GHZ-2.3GHZ SMD
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 6dB 20W 4-SMD, No Lead
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | JP506S | 850-JP506S | 1173-JP506SCT-ND | JP506S |
| Product Name | RF Directional Coupler | SMD 2GHZ 2.3GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz |
| Power | 20.00 watts | 20.00 watts | 20.00 watts |