MACOM RF Directional Coupler MACP-011055

Description
The MACP-011055 is a 15.2 dB coupler in a surface mount package. Ideally suited for broadband CATV applications. The bi-directional flexibility to use in either direction with similar performance.
Request a Quote Datasheet
Description
The MACP-011055 is a 15.2 dB coupler in a surface mount package. Ideally suited for broadband CATV applications. The bi-directional flexibility to use in either direction with similar performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Directional Coupler
MACP-011055
RF Directional Coupler MACP-011055
The MACP-011055 is a 15.2 dB coupler in a surface mount package. Ideally suited for broadband CATV applications. The bi-directional flexibility to use in either direction with similar performance.

The MACP-011055 is a 15.2 dB coupler in a surface mount package. Ideally suited for broadband CATV applications. The bi-directional flexibility to use in either direction with similar performance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number MACP-011055
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 5.00 to 1225.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Coupler - 5o5674480 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
12 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-12-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers