RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 8dB 250mW 6-SMD Module
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 8dB 250mW 6-SMD Module
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 8dB 250mW 6-SMD Module
M/A-COM’s MACP-009011-C80370 is a high performance 75 Ohm Coupler, in a SM-55A low cost, surface mount package. The MACP-009011-C80370 is designed for use in high volume CATV applications. Typical applications include set-top boxes, Network Interface Units, Broadband Amplifiers and head-end equipment.
RF DIR COUPLER 5MHZ-1.2GHZ 6SMD Product overview: MACP-009011-C80370 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-009011-C803
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 8dB 250mW 6-SMD Module
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-1710-6-ND | MACP-009011-C80370 | 850-MACP-009011-C80370 | MACP-009011-C80370 |
| Product Name | RF Directional Coupler | RF Directional Coupler | 5MHZ 1.2GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 6-SMD Module | Surface Mount | 6-SMD Module | |
| Frequency Range | 5.00 to 1200.00 MHz | 5.00 to 1200.00 MHz | 5.00 to 1200.00 MHz | 5.00 to 1200.00 MHz |
| Power | 0.25 watts | 0.25 watts |