RF DIR COUPLER 690MHZ-2.7GHZ SMD Product overview: X3C17A1-03WS from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 690MHZ, 2.7GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 690MHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C17A1-03WS can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 690MHz ~ 2.7GHz 50W 4-SMD, No Lead
RF DIR COUPLER 690MHZ-2.7GHZ SMD
RF DIR COUPLER 690MHZ-2.7GHZ SMD
Third generation. Four times smaller. One powerful option. Introducing the Xinger® -III brand family of surface-mount hybrid and directional couplers, our latest, innovation-driven reinvention of the SMT RF coupler-and designed especially for today's higher-power, more compact, and hotter-running equipment. Matter of fact, inch for inch, watt for watt, the Xinger-III family offers the highest performance of any softboard coupler on the market... even when compared to similarly sized members of our own category-leading, Xinger-II family.
RF Directional Coupler General Purpose 690MHz ~ 2.7GHz 50W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-X3C17A1-03WS | 1173-X3C17A1-03WSTR-ND | X3C17A1-03WS | X3C17A1-03WS |
| Product Name | SMD 690MHZ 2.7GHZ Rf Directional Coupler | RF Directional Coupler | RF Hybrid Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 690.00 to 2700.00 MHz | 690.00 to 2700.00 MHz | 690.00 to 2700.00 MHz | 690.00 to 2700.00 MHz |