Hybrid Coupler, 3 dB, 90°. The X3C19P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DCS, PCS, WCDMA and LTE applications. The X3C19P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 110 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
RF Directional Coupler DCS, LTE, PCS, WCDMA 1.4GHz ~ 2GHz 3dB 90W 2520 (6450 Metric)
RF Directional Coupler DCS, LTE, PCS, WCDMA 1.4GHz ~ 2GHz 3dB 90W 2520 (6450 Metric)
RF Directional Coupler DCS, LTE, PCS, WCDMA 1.4GHz ~ 2GHz 3dB 90W 2520 (6450 Metric)
RF DIR COUPLER 1.4GHZ-2GHZ SMD Product overview: X3C19P1-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4GHZ, 2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.4GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C19P1-03S can be used for catalog matching and distributor lookup.
RF Directional Coupler DCS, LTE, PCS, WCDMA 1.4GHz ~ 2GHz 3dB 90W 2520 (6450 Metric)
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X3C19P1-03S | 1173-1109-2-ND | 850-X3C19P1-03S | X3C19P1-03S |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | SMD 1.4GHZ 2GHZ Rf Directional Coupler | RF Directional Coupler |
| Package Type | Surface Mount | 2520 (6450 Metric) | 2520 (6450 Metric) | |
| Frequency Range | 1700.00 to 2000.00 MHz | 1400.00 to 2000.00 MHz | 1400.00 to 2000.00 MHz | 1400.00 to 2000.00 MHz |
| Power | 187.00 watts | 90.00 watts | 90.00 watts | |
| Insertion Loss | 0.22 dB | 0.22 dB | 0.22 dB |