Impedance Transforming 90 degree Coupler, 1000-2500 MHz, 200W
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | IPP-7105IT |
| Product Name | Impedance Transforming Coupler |
| Package Type | Surface Mount |
| Impedance | 50 ohms |
| Frequency Range | 1000.00 to 2500.00 MHz |