TTM Technologies Inc. SMD 1.7GHZ 2GHZ Rf Directional Coupler X3C19P1-05S

Description
RF DIR COUPLER 1.7GHZ-2GHZ SMD Product overview: X3C19P1-05S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7GHZ, 2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.7GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C19P1-05S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIR COUPLER 1.7GHZ-2GHZ SMD Product overview: X3C19P1-05S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7GHZ, 2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.7GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C19P1-05S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.7GHZ 2GHZ Rf Directional Coupler - 850-X3C19P1-05S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.7GHZ 2GHZ Rf Directional Coupler
850-X3C19P1-05S
SMD 1.7GHZ 2GHZ Rf Directional Coupler 850-X3C19P1-05S
RF DIR COUPLER 1.7GHZ-2GHZ SMD Product overview: X3C19P1-05S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7GHZ, 2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.7GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C19P1-05S can be used for catalog matching and distributor lookup.

RF DIR COUPLER 1.7GHZ-2GHZ SMD Product overview: X3C19P1-05S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7GHZ, 2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.7GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C19P1-05S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - X3C19P1-05S - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
X3C19P1-05S
RF Directional Coupler X3C19P1-05S
5dB Directional Coupler. The X3C19P1-05S is a low profile, high performance 5dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DCS, WCDMA, LTE and PCS applications. The X3C19P1-05S is designed particularly for non-binary split and combine in high power amplifiers, e.g. used along with a 3dB to get a 3-way, plus other signal distribution applications where low insertion loss is required. It can be used in high power applications up to 70 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

5dB Directional Coupler. The X3C19P1-05S is a low profile, high performance 5dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DCS, WCDMA, LTE and PCS applications. The X3C19P1-05S is designed particularly for non-binary split and combine in high power amplifiers, e.g. used along with a 3dB to get a 3-way, plus other signal distribution applications where low insertion loss is required. It can be used in high power applications up to 70 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

Supplier's Site Datasheet
RF Directional Coupler - 1173-X3C19P1-05SDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X3C19P1-05SDKR-ND
RF Directional Coupler 1173-X3C19P1-05SDKR-ND
RF DIR COUPLER 1.7GHZ-2GHZ SMD

RF DIR COUPLER 1.7GHZ-2GHZ SMD

Buy Now Datasheet
RF Directional Coupler - 1173-X3C19P1-05STR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X3C19P1-05STR-ND
RF Directional Coupler 1173-X3C19P1-05STR-ND
RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 5dB 70W 4-SMD, No Lead

RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 5dB 70W 4-SMD, No Lead

Buy Now Datasheet
RF Directional Coupler - 1173-X3C19P1-05SCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X3C19P1-05SCT-ND
RF Directional Coupler 1173-X3C19P1-05SCT-ND
RF DIR COUPLER 1.7GHZ-2GHZ SMD

RF DIR COUPLER 1.7GHZ-2GHZ SMD

Buy Now Datasheet
RF Directional Coupler - X3C19P1-05S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
X3C19P1-05S
RF Directional Coupler X3C19P1-05S
RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 5dB 70W 4-SMD, No Lead

RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 5dB 70W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 850-X3C19P1-05S X3C19P1-05S 1173-X3C19P1-05SDKR-ND X3C19P1-05S
Product Name SMD 1.7GHZ 2GHZ Rf Directional Coupler RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type 4-SMD, No Lead Surface Mount Surface Mount; 4-SMD, No Lead
Frequency Range 1700.00 to 2000.00 MHz 1700.00 to 2000.00 MHz 1700.00 to 2000.00 MHz 1700.00 to 2000.00 MHz
Power 70.00 watts 70.00 watts 70.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30-19.85G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 17700.00 to 22000.00 MHz
View Details
CE10-0R640, Elite 0.6-40 GHz Directional Coupler - CE10-0R640 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 600.00 to 40000.00 MHz
View Details
Directional Coupler - 5o55143370 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
View Details