Radiall RF Directional Coupler R432535000

Description
Coupler SMA 2 to 4 GHz 30 dB
Request a Quote Datasheet
Description
Coupler SMA 2 to 4 GHz 30 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R432535000 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R432535000
RF Directional Coupler R432535000
Coupler SMA 2 to 4 GHz 30 dB

Coupler SMA 2 to 4 GHz 30 dB

Supplier's Site Datasheet
RF Directional Coupler - R432535000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R432535000
RF Directional Coupler R432535000
RF Directional Coupler General Purpose 2GHz ~ 4GHz 30 ± 1.1dB 80W Module

RF Directional Coupler General Purpose 2GHz ~ 4GHz 30 ± 1.1dB 80W Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R432535000
RF and Wireless - RF Directional Coupler R432535000
COUPLER: SMA 2-4GHZ 30DB

COUPLER: SMA 2-4GHZ 30DB

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number R432535000 R432535000 R432535000
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 2000.00 to 4000.00 MHz 2000.00 to 4000.00 MHz 2000.00 to 4000.00 MHz
Power 80.00 watts 80.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Hybrid Couplers - WMQH-1-2-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 1000.00 to 2000.00 MHz
View Details