Innovative Power Products, Inc. RF Hybrid Coupler IPP-7056

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - IPP-7056 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
IPP-7056
RF Hybrid Coupler IPP-7056
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number IPP-7056
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 102040006 - 102040006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
High Frequency Resistive Coupler - FPC07803 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details