RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 7.5dB 2W 5-SMD Module
RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 7.5dB 2W 5-SMD Module
RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 7.5dB 2W 5-SMD Module
The MACP-011051 is a 7.5 dB coupler in a surface mount package.
Ideally suited for CATV, Full Duplex and DOCSIS 3.1 applications.
7.5DB COUPLER 5 - 1225 MHZ Product overview: MACP-011051 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1225 MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1225 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011051 can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 7.5dB 2W 5-SMD Module
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-1840-1-ND | MACP-011051 | 850-MACP-011051 | MACP-011051 |
| Product Name | RF Directional Coupler | RF Directional Coupler | 1225 MHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 5-SMD Module | Surface Mount | 5-SMD Module | |
| Frequency Range | 5.00 to 1225.00 MHz | 5.00 to 1225.00 MHz | 5.00 to 1225.00 MHz | 5.00 to 1225.00 MHz |
| Power | 2.00 watts | 2.00 watts |