Radiall RF Directional Coupler R432574000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R432574000 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R432574000
RF Directional Coupler R432574000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - R432574000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R432574000
RF Directional Coupler R432574000
RF Directional Coupler General Purpose 2GHz ~ 4GHz 20 ± 0.3dB 80W Module

RF Directional Coupler General Purpose 2GHz ~ 4GHz 20 ± 0.3dB 80W Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R432574000
RF and Wireless - RF Directional Coupler R432574000
COUPLER: N 2-4GHZ 20DB

COUPLER: N 2-4GHZ 20DB

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number R432574000 R432574000 R432574000
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSC-30-4G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3800.00 to 4100.00 MHz
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
CD10-0106, DUAL DIRECTIONAL COUPLER - CD10-0106 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Dual Directional
Package Type Connectorized
Frequency Range 800.00 to 6300.00 MHz
View Details