Radiall RF Directional Coupler R433833700

Description
10 dB 12.4 - 18 GHz Directional Coupler
Request a Quote Datasheet
Description
10 dB 12.4 - 18 GHz Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R433833700 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R433833700
RF Directional Coupler R433833700
10 dB 12.4 - 18 GHz Directional Coupler

10 dB 12.4 - 18 GHz Directional Coupler

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R433833700
RF and Wireless - RF Directional Coupler R433833700
COUPLER: SMA 12.4-18GHZ 10DB (TH

COUPLER: SMA 12.4-18GHZ 10DB (TH

Supplier's Site
RF Directional Coupler - R433833700 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R433833700
RF Directional Coupler R433833700
RF Directional Coupler General Purpose 12.4GHz ~ 18GHz 10 ± 1dB 50W Module

RF Directional Coupler General Purpose 12.4GHz ~ 18GHz 10 ± 1dB 50W Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number R433833700 R433833700 R433833700
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 12400.00 to 18000.00 MHz 12400.00 to 18000.00 MHz 12400.00 to 18000.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o55143370 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
View Details
Directional Couplers - WMC-0.5-8-20dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 3000.00 to 8000.00 MHz
View Details
19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω - ZDC-20-3-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details