Innovative Power Products, Inc. RF Dual Directional Coupler IPP-8046

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Dual Directional Coupler - IPP-8046 - Richardson RFPD
Downers Grove, IL, United States
RF Dual Directional Coupler
IPP-8046
RF Dual Directional Coupler IPP-8046
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number IPP-8046
Product Name RF Dual Directional Coupler
RF Coupler Type Dual Directional
Package Type Surface Mount
Frequency Range 100.00 to 500.00 MHz
Power 300.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-SYDC-20-61HP+DKR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 8-SMD, No Lead
Frequency Range 1.50 to 60.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details