MACOM's MACPES0034 is a high performance 75 Ohm Coupler, in a SM-138 low cost, surface mount package. The MACPES0034 is designed for use in high volume CATV applications. Typical applications include Set top Boxes, Network Interface Units, Line Amplifiers and Head end equipment.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | MACPES0034 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 5.00 to 1000.00 MHz |
| Power | 0.25 watts |