RF DIR COUPLER 1.4GHZ-2.7GHZ SMD Product overview: X3C19P2-30S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4GHZ, 2.7GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.4GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C19P2-30S can be used for catalog matching and distributor lookup.
30 dB Directional Coupler. The X3C19P2-30S is a low profile, high performance 30dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DCS, PCS, WCDMA and LTE band applications. The X3C19P2-30S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 200 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish
RF Directional Coupler DCS, LTE, PCS, WCDMA 1.4GHz ~ 2.7GHz 30.4dB 200W 2520 (6450 Metric)
RF Directional Coupler DCS, LTE, PCS, WCDMA 1.4GHz ~ 2.7GHz 30.4dB 200W 2520 (6450 Metric)
RF Directional Coupler DCS, LTE, PCS, WCDMA 1.4GHz ~ 2.7GHz 30.4dB 200W 2520 (6450 Metric)
RF Directional Coupler DCS, LTE, PCS, WCDMA 1.4GHz ~ 2.7GHz 30.4dB 200W 2520 (6450 Metric)
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-X3C19P2-30S | X3C19P2-30S | 1173-1111-6-ND | X3C19P2-30S |
| Product Name | SMD 1.4GHZ 2.7GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 2520 (6450 Metric) | Surface Mount | 2520 (6450 Metric) | |
| Frequency Range | 1400.00 to 2700.00 MHz | 1400.00 to 2700.00 MHz | 1400.00 to 2700.00 MHz | 1400.00 to 2700.00 MHz |
| Power | 200.00 watts | 200.00 watts | 200.00 watts |