Radiall RF Directional Coupler R432633000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R432633000 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R432633000
RF Directional Coupler R432633000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R432633000
RF and Wireless - RF Directional Coupler R432633000
COUPLER: SMA 4-8GHZ 10DB

COUPLER: SMA 4-8GHZ 10DB

Supplier's Site
RF Directional Coupler - R432633000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R432633000
RF Directional Coupler R432633000
RF Directional Coupler General Purpose 4GHz ~ 8GHz 10 ± 0.3dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 4GHz ~ 8GHz 10 ± 0.3dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number R432633000 R432633000 R432633000
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 4000.00 to 8000.00 MHz 4000.00 to 8000.00 MHz 4000.00 to 8000.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 101720030 - 101720030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 20000.00 MHz
Power 20.00 watts
View Details
High Frequency Directional Coupler - FPC06075 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details