Radiall RF Hybrid Coupler R431611205

Description
SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz
Request a Quote Datasheet
Description
SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - R431611205 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
R431611205
RF Hybrid Coupler R431611205
SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz

SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R431611205
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3014180 - 3014180 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 18000.00 MHz
Insertion Loss 2.70 dB
View Details
RF Directional Coupler - 1761-FPC06152-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 4000.00 to 8000.00 MHz
View Details
8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Specs
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details