TTM Technologies Inc. RF Hybrid Coupler X3C26P1-03S

Description
Hybrid Coupler 3 dB, 90°. The X3C26P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for LTE, WIMAX applications. The X3C26P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 110* watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
Request a Quote Datasheet
Description
Hybrid Coupler 3 dB, 90°. The X3C26P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for LTE, WIMAX applications. The X3C26P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 110* watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - X3C26P1-03S - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
X3C26P1-03S
RF Hybrid Coupler X3C26P1-03S
Hybrid Coupler 3 dB, 90°. The X3C26P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for LTE, WIMAX applications. The X3C26P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 110* watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

Hybrid Coupler 3 dB, 90°. The X3C26P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for LTE, WIMAX applications. The X3C26P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 110* watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

Supplier's Site Datasheet
RF Directional Coupler - 1173-1114-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1114-2-ND
RF Directional Coupler 1173-1114-2-ND
RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 3dB 80W 2520 (6450 Metric)

RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 3dB 80W 2520 (6450 Metric)

Buy Now Datasheet
RF Directional Coupler - 1173-1114-1-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1114-1-ND
RF Directional Coupler 1173-1114-1-ND
RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 3dB 80W 2520 (6450 Metric)

RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 3dB 80W 2520 (6450 Metric)

Buy Now Datasheet
RF Directional Coupler - 1173-1114-6-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1114-6-ND
RF Directional Coupler 1173-1114-6-ND
RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 3dB 80W 2520 (6450 Metric)

RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 3dB 80W 2520 (6450 Metric)

Buy Now Datasheet
SMD 2.3GHZ 2.9GHZ Rf Directional Coupler - 850-X3C26P1-03S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.3GHZ 2.9GHZ Rf Directional Coupler
850-X3C26P1-03S
SMD 2.3GHZ 2.9GHZ Rf Directional Coupler 850-X3C26P1-03S
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD Product overview: X3C26P1-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3GHZ, 2.9GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 2.3GHZ, 2.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C26P1-03S can be used for catalog matching and distributor lookup.

RF DIR COUPLER 2.3GHZ-2.9GHZ SMD Product overview: X3C26P1-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3GHZ, 2.9GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 2.3GHZ, 2.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C26P1-03S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - X3C26P1-03S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
X3C26P1-03S
RF Directional Coupler X3C26P1-03S
RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 3dB 80W 2520 (6450 Metric)

RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 3dB 80W 2520 (6450 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number X3C26P1-03S 1173-1114-2-ND 850-X3C26P1-03S X3C26P1-03S
Product Name RF Hybrid Coupler RF Directional Coupler SMD 2.3GHZ 2.9GHZ Rf Directional Coupler RF Directional Coupler
Package Type Surface Mount 2520 (6450 Metric) 2520 (6450 Metric)
Frequency Range 2300.00 to 2900.00 MHz 2300.00 to 2900.00 MHz 2300.00 to 2900.00 MHz 2300.00 to 2900.00 MHz
Power 110.00 watts 80.00 watts 80.00 watts
Insertion Loss 0.20 dB 0.20 dB 0.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-20M-10G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details
CE20-0240T, Elite 2-40 GHz Directional Coupler - CE20-0240T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details