The MACP-011037 is a 10 dB coupler in a low cost, surface mount package. Ideally suited for broadband CATV applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | MACP-011037 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 5.00 to 1225.00 MHz |
| Power | 0.50 watts |