Radiall RF Directional Coupler R432433000

Description
Coupler A L'Octave 10 dB 1 - 2 GHz
Request a Quote Datasheet
Description
Coupler A L'Octave 10 dB 1 - 2 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R432433000 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R432433000
RF Directional Coupler R432433000
Coupler A L'Octave 10 dB 1 - 2 GHz

Coupler A L'Octave 10 dB 1 - 2 GHz

Supplier's Site Datasheet
RF Directional Coupler - R432433000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R432433000
RF Directional Coupler R432433000
RF Directional Coupler General Purpose 1GHz ~ 2GHz 10dB 100W Module

RF Directional Coupler General Purpose 1GHz ~ 2GHz 10dB 100W Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R432433000
RF and Wireless - RF Directional Coupler R432433000
COUPLER: SMA 1-2GHZ 10DB

COUPLER: SMA 1-2GHZ 10DB

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number R432433000 R432433000 R432433000
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz
Power 100.00 watts 100.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-0.5-20-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 20000.00 MHz
View Details