Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler General Purpose 150MHz ~ 300MHz 20 ± 0.3dB 500W Module
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Couplers | RF Couplers |
| Product Number | R432174000 | R432174000 |
| Product Name | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional |
| Package Type | Connectorized | |
| Frequency Range | 150.00 to 300.00 MHz | 150.00 to 300.00 MHz |
| Power | 500.00 watts |