The X3C07F1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and LTE band applications. The X3C07F1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 25 watts.
RF DIR COUPLER 600MHZ-900MHZ SMD
RF DIR COUPLER 600MHZ-900MHZ SMD
RF Directional Coupler General Purpose 600MHz ~ 900MHz 25W 4-SMD, No Lead
RF Directional Coupler General Purpose 600MHz ~ 900MHz 25W 4-SMD, No Lead
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X3C07F1-03S | 1173-X3C07F1-03SCT-ND | X3C07F1-03S |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | RF Directional Coupler |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 600.00 to 900.00 MHz | 600.00 to 900.00 MHz | 600.00 to 900.00 MHz |
| Power | 25.00 watts | 25.00 watts |